Tefal logo

Tefal GV9060 steam ironing station 2400 W 1,6 L Autoclean Catalys soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145948
Info modified on:
14 Mar 2024, 18:40:25
Short summary description Tefal GV9060 steam ironing station 2400 W 1,6 L Autoclean Catalys soleplate Blue, White:

Tefal GV9060, 2400 W, 430 g/min, Autoclean Catalys soleplate, 7 bar, 1,6 L, 120 g/min

Long summary description Tefal GV9060 steam ironing station 2400 W 1,6 L Autoclean Catalys soleplate Blue, White:

Tefal GV9060. Iron power: 2400 W, Steam boost performance: 430 g/min, Soleplate type: Autoclean Catalys soleplate. Cord length: 1,8 m. Package width: 288 mm, Package depth: 480 mm, Package height: 369 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.