Tefal logo

Tefal GV 8961 2200 W 1,8 L Durilium soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61215
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Tefal GV 8961 2200 W 1,8 L Durilium soleplate Blue, White:

Tefal GV 8961, 2200 W, 340 g/min, Durilium soleplate, 6 bar, 1,8 L, 120 g/min

Long summary description Tefal GV 8961 2200 W 1,8 L Durilium soleplate Blue, White:

Tefal GV 8961. Iron power: 2200 W, Steam boost performance: 340 g/min, Soleplate type: Durilium soleplate

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.