Tefal logo

Tefal Freemove FV9910 Dry & Steam iron 2400 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69196
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal Freemove FV9910 Dry & Steam iron 2400 W Blue, White:

Tefal Freemove FV9910, Dry & Steam iron, 150 g/min, Blue, White, 35 g/min, 0,25 L, 2400 W

Long summary description Tefal Freemove FV9910 Dry & Steam iron 2400 W Blue, White:

Tefal Freemove FV9910. Type: Dry & Steam iron, Steam boost performance: 150 g/min, Product colour: Blue, White. Iron power: 2400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.