Tefal logo

Tefal EasyGliss Plus FV5715 Dry & Steam iron Durilium soleplate 2400 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93507
Info modified on:
16 Feb 2025, 20:10:12
Short summary description Tefal EasyGliss Plus FV5715 Dry & Steam iron Durilium soleplate 2400 W Blue, White:

Tefal EasyGliss Plus FV5715, Dry & Steam iron, Durilium soleplate, 2 m, 190 g/min, Blue, White, 45 g/min

Long summary description Tefal EasyGliss Plus FV5715 Dry & Steam iron Durilium soleplate 2400 W Blue, White:

Tefal EasyGliss Plus FV5715. Type: Dry & Steam iron, Soleplate type: Durilium soleplate, Cord length: 2 m. Iron power: 2400 W. Width: 145 mm, Depth: 300 mm, Height: 150 mm. Package width: 140 mm, Package depth: 340 mm, Package height: 180 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 120,6 cm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.