Tefal Smart Protect FV4980, Steam iron, Durilium soleplate, 2 m, 180 g/min, Blue, Grey, White, 40 g/min
Tefal Smart Protect FV4980. Type: Steam iron, Soleplate type: Durilium soleplate, Cord length: 2 m. Iron power: 2600 W. Width: 130 mm, Depth: 310 mm, Height: 180 mm. Package width: 140 mm, Package depth: 340 mm, Package height: 180 mm. Quantity per pallet: 108 pc(s), Pallet width: 80 cm, Pallet length: 120 cm