Tefal logo

Tefal EasyGliss FV3951 iron Steam iron Durilium soleplate 2400 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139986
Info modified on:
14 May 2024, 12:16:07
Short summary description Tefal EasyGliss FV3951 iron Steam iron Durilium soleplate 2400 W Blue, White:

Tefal EasyGliss FV3951, Steam iron, Durilium soleplate, 2 m, 120 g/min, Blue, White, 35 g/min

Long summary description Tefal EasyGliss FV3951 iron Steam iron Durilium soleplate 2400 W Blue, White:

Tefal EasyGliss FV3951. Type: Steam iron, Soleplate type: Durilium soleplate, Cord length: 2 m. Iron power: 2400 W. Width: 130 mm, Depth: 300 mm, Height: 180 mm. Package width: 150 mm, Package depth: 340 mm, Package height: 180 mm. Quantity per pallet: 108 pc(s), Pallet width: 80 cm, Pallet length: 120 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.