Tefal logo

Tefal So Intensive D50304 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34985
Info modified on:
14 May 2024, 12:10:06
Short summary description Tefal So Intensive D50304 frying pan All-purpose pan Round:

Tefal So Intensive D50304, Round, All-purpose pan, Black, Titanium Force, 175 °C, Thermo-Spot

Long summary description Tefal So Intensive D50304 frying pan All-purpose pan Round:

Tefal So Intensive D50304. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 24 cm, Width: 424 mm, Depth: 254 mm. Package width: 424 mm, Package depth: 254 mm, Package height: 75 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.