Tefal Evidence C3551002, Round, Crepe pan, Black, PowerGlide, 175 °C, Aluminium
Tefal Evidence C3551002. Shape: Round, Type: Crepe pan, Product colour: Black. Diameter: 25 cm, Weight: 501 g. Quantity per pack: 1 pc(s), Package width: 430 mm, Package depth: 258 mm. Pallet width: 81 cm, Pallet length: 120 cm, Pallet height: 112,5 cm