TCL logo

TCL Xess 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 420 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79677
Info modified on:
22 Jul 2024, 10:01:21
Short summary description TCL Xess 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 420 cd/m²:

TCL Xess, 165,1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description TCL Xess 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 420 cd/m²:

TCL Xess. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 2100, Display brightness: 420 cd/m². Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.