TCL logo

TCL 5 TS5000 soundbar speaker Black 2.0 channels 110 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50680
Info modified on:
14 Mar 2024, 19:08:42
Short summary description TCL 5 TS5000 soundbar speaker Black 2.0 channels 110 W:

TCL 5 TS5000, 2.0 channels, 110 W, Dolby Digital, 50 W, 95 dB, 5,08 cm (2")

Long summary description TCL 5 TS5000 soundbar speaker Black 2.0 channels 110 W:

TCL 5 TS5000. Audio output channels: 2.0 channels, RMS rated power: 110 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 50 W, Signal-to-Noise Ratio (SNR): 95 dB, Full-range driver diameter (imperial): 5,08 cm (2"). Product colour: Black, Recommended usage: TV, Display type: LED. Connectivity technology: Wired & Wireless. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (standby): 0,5 W

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.