TCL 20 R 5G, 16,6 cm (6.52"), 4 GB, 64 GB, 13 MP, Android 11, Blue
TCL 20 R 5G. Display diagonal: 16,6 cm (6.52"), Display resolution: 720 x 1600 pixels. Processor family: MediaTek, Processor model: Dimensity 700. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Blue. Weight: 186 g