TCL logo

TCL 50 SE 17,2 cm (6.78") Android 14 4G USB Type-C 6 GB 256 GB 5010 mAh Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6608
Info modified on:
27 Jan 2025, 15:27:10
Short summary description TCL 50 SE 17,2 cm (6.78") Android 14 4G USB Type-C 6 GB 256 GB 5010 mAh Blue:

TCL 50 SE, 17,2 cm (6.78"), 6 GB, 256 GB, 50 MP, Android 14, Blue

Long summary description TCL 50 SE 17,2 cm (6.78") Android 14 4G USB Type-C 6 GB 256 GB 5010 mAh Blue:

TCL 50 SE. Display diagonal: 17,2 cm (6.78"), Display resolution: 1080 x 2460 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio G88. RAM capacity: 6 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. Operating system installed: Android 14. Battery capacity: 5010 mAh. Product colour: Blue. Weight: 195 g

Video
The Story
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.