TCL logo

TCL H24E4413 TV 61 cm (24") HD White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40899
Info modified on:
27 May 2024, 12:04:25
Short summary description TCL H24E4413 TV 61 cm (24") HD White:

TCL H24E4413, 61 cm (24"), 1366 x 768 pixels, HD, White

Long summary description TCL H24E4413 TV 61 cm (24") HD White:

TCL H24E4413. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: CMI (Clear Motion Index) 100 Hz. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.