TCL logo

TCL 32" D2900 81,3 cm (32") HD Black 240 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170347
Info modified on:
14 Mar 2024, 18:58:45
Short summary description TCL 32" D2900 81,3 cm (32") HD Black 240 cd/m²:

TCL 32" D2900, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, Black

Long summary description TCL 32" D2900 81,3 cm (32") HD Black 240 cd/m²:

TCL 32" D2900. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 240 cd/m², Response time: 6,5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.