Targus ACA44USZ, Black, Data, Afghanistan, 32 B, 22 V, 2 - 2 °C
Targus ACA44USZ. Product colour: Black, LED indicators: Data, Country of origin: Afghanistan. FIFO (First In, First Out): 32 B. Output voltage: 22 V. Width: 2 mm, Depth: 2 mm, Height: 2 mm. Quantity per pack: 1 pc(s), Cables included: Mini DisplayPort, Package width: 4 mm