T1A logo

T1A ThinkPad Lenovo T440s Refurbished Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14877
Info modified on:
23 Jan 2025, 18:08:17
End of life date:
01 Jan 2025
Short summary description T1A ThinkPad Lenovo T440s Refurbished Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro Black:

T1A ThinkPad Lenovo T440s Refurbished, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 180 GB

Long summary description T1A ThinkPad Lenovo T440s Refurbished Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro Black:

T1A ThinkPad Lenovo T440s Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.