StarTech.com logo

StarTech.com 1 Port RS-422/485 DB9 CardBus Adapter interface cards/adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10973
Info modified on:
18 May 2018, 14:31:44
Short summary description StarTech.com 1 Port RS-422/485 DB9 CardBus Adapter interface cards/adapter:

StarTech.com 1 Port RS-422/485 DB9 CardBus Adapter, CardBus, OX16PCI952, 60 mm, 140 mm, 24 mm, 120 g

Long summary description StarTech.com 1 Port RS-422/485 DB9 CardBus Adapter interface cards/adapter:

StarTech.com 1 Port RS-422/485 DB9 CardBus Adapter. Host interface: CardBus. Chipset: OX16PCI952. Width: 60 mm, Depth: 140 mm, Height: 24 mm. Data transfer rate: 0,9 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 98/ME/NT/2000/XP/2003/VISTA/LINUX

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.