STABILO CarbOthello, Violet, 1 pc(s)
STABILO CarbOthello. Type: Pastel pencil, Quantity per pack: 1 pc(s), Writing colours: Violet. Length: 175 mm, Diameter: 7 mm. Package width: 7 mm, Package height: 7 mm, Package depth: 175 mm. Country of origin: Czech Republic