Speck logo

Speck 88202-1050 mobile phone case 11,9 cm (4.7") Cover Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21093
Info modified on:
23 Sept 2022, 08:36:20
Short summary description Speck 88202-1050 mobile phone case 11,9 cm (4.7") Cover Black:

Speck 88202-1050, Cover, Apple, iPhone 6, iPhone 6S, iPhone 7, iPhone 8, 11,9 cm (4.7"), Black

Long summary description Speck 88202-1050 mobile phone case 11,9 cm (4.7") Cover Black:

Speck 88202-1050. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, iPhone 6S, iPhone 7, iPhone 8, Maximum screen size: 11,9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Black, Number of card pockets: 1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.