location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-series InfoLITHIUM Battery NP-FP71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FP71 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 09:03:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1700 mAh 11,5 Wh
  • - 6,8 V
Long product name Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh :
The long product name of Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-series InfoLITHIUM Battery NP-FP71
More>>>
Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh:
The official description of Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
P-series InfoLITHIUM rechargeable battery pack
6.8V / 11.5Wh (1700mAh)

Short summary description Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh:
This short summary of the Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony P-series InfoLITHIUM Battery NP-FP71, 1700 mAh, 6,8 V, Lithium-Ion (Li-Ion)

Long summary description Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh:
This is an auto-generated long summary of Sony P-series InfoLITHIUM Battery NP-FP71 Lithium-Ion (Li-Ion) 1700 mAh based on the first three specs of the first five spec groups.

Sony P-series InfoLITHIUM Battery NP-FP71. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1700 mAh, Battery voltage: 6,8 V

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1700 mAh
Battery
Battery voltage *
6,8 V
Battery capacity
11,5 Wh
Country Distributor
United Kingdom 1 distributor(s)