location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Starter Kit ACC-TCP5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Starter Kit ACC-TCP5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-TCP5 show
Show alternative article codes used in the online market place
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:41:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Starter Kit ACC-TCP5 :
The long product name of Sony Starter Kit ACC-TCP5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ACC-TCP5 - Camcorder Starter Kit: Battery, Charger + Case
More>>>
Sony Starter Kit ACC-TCP5:
The official description of Sony Starter Kit ACC-TCP5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost effective kit, including important accessories to get you started. Save up to 15% when buying the starter kit, over buying the accessories separately!
Accessory carrying case
InfoLITHIUM "P " series NP-FP50
-Approx. size (W x H x D): 31.8 x 18.5 x 45 mm.
-Approx. weight: 45 g.
-Capacity: 4.9 Wh / 680 mAh.
Charger BC-TRP
-Approx. size (W x H x D): 42 x 32 x 76 mm.
-Approx. weight: 60 g.
-AC Power Requirements Voltage: 100-240V.
-NP-FP50 Full Charge / Normal Charge: 185min. / 125min.
-AC power code supplied.

Short summary description Sony Starter Kit ACC-TCP5:
This short summary of the Sony Starter Kit ACC-TCP5 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Starter Kit ACC-TCP5, Black, Polyester, 65 g, 195 x 65 x 95 mm

Long summary description Sony Starter Kit ACC-TCP5:
This is an auto-generated long summary of Sony Starter Kit ACC-TCP5 based on the first three specs of the first five spec groups.

Sony Starter Kit ACC-TCP5. Product colour: Black, Material: Polyester. Weight: 65 g, Dimensions (WxDxH): 195 x 65 x 95 mm

Features
Product colour
Black
Material
Polyester
Weight & dimensions
Weight
65 g
Dimensions (WxDxH)
195 x 65 x 95 mm