location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Bluetooth™ Headset HBH-PV705, Sand Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth™ Headset HBH-PV705, Sand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY901593/1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Bluetooth™ Headset HBH-PV705, Sand Wireless :
The long product name of Sony Bluetooth™ Headset HBH-PV705, Sand Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A powerful Bluetooth™ headset with compact design
More>>>
Sony Bluetooth™ Headset HBH-PV705, Sand Wireless:
The official description of Sony Bluetooth™ Headset HBH-PV705, Sand Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HBH-PV705 is almost too good to be true. If you've been thinking of going wireless, this might be the perfect headset. Twelve hours' talk time and 300 hours' standby time is an outstanding achievement from a product of the size and price range of the HBH-PV705. Weighing a mere 14 g, it can be worn and used for hours on end; in the car, during your working day and at home. It's easy to see how the HBH-PV705 builds on years of Sony Ericsson's experience in pioneering wireless headsets. The pen-shaped form gives better performance and more discretion than you might expect from such a competitive price. All Sony Ericsson wireless headsets have been developed in coordination with Sony Ericsson mobile phones, and offer perfectly matched handsfree solutions. But like all Sony Ericsson wireless headsets, it is also compatible with Bluetooth™-equipped mobile phones from all other brands.

-Extraordinary talk and standby times;
-Light weight and compact design;
-Compatibility;
-Well-proven technology;

Short summary description Sony Bluetooth™ Headset HBH-PV705, Sand Wireless:
This short summary of the Sony Bluetooth™ Headset HBH-PV705, Sand Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Bluetooth™ Headset HBH-PV705, Sand, Wireless, 14 g, Headset, Sand

Long summary description Sony Bluetooth™ Headset HBH-PV705, Sand Wireless:
This is an auto-generated long summary of Sony Bluetooth™ Headset HBH-PV705, Sand Wireless based on the first three specs of the first five spec groups.

Sony Bluetooth™ Headset HBH-PV705, Sand. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 14 g. Product colour: Sand

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Sand
Compatible products
W830i W950i Z710i Z610i W850i W710i K610im P990i Z550i V630i K610i K800i M600i W300i W700i K510i W810i Z530i K608i W900i W550i Z520i W800i V600i K600i Z800i D750i K750i V800 Z1010 P910i S700i K700i T630
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
12 h
Standby time
300 h
Weight & dimensions
Weight
14 g
Other features
Compatibility
Telephone
Brand Image Product code Product Stock Price from
Sony Bluetooth™ Headset HBH-PV705, Silver Wireless Sony Bluetooth™ Headset HBH-PV705, Silver Wireless
(show image)
DPY901594/1 Bluetooth™ Headset HBH-PV705, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)