location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W660i, Black 93 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W660i, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013208/133
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W660i, Black 93 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Sony W660i, Black 93 g :
The long product name of Sony W660i, Black 93 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W660i, Record Black
More>>>
Sony W660i, Black 93 g:
The official description of Sony W660i, Black 93 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your own playlists. Enjoy original album art on the phone screen. It's your music experience - and the Walkman® player 2.0 helps you customize it.

Exquisite Walkman® phone
The W660i Walkman® phone. A perfect combination of music, 3G speed and beauty. This mobile phone reflects your taste in music: it's simply impeccable.

What's in it?

More for your phone
Get exciting stuff for your phone at Sony Ericsson Fun & Downloads - the place to download games, ringtones, themes and much more.

Music recognition
What’s that sound? Just record a few seconds of music and TrackID™ (powered by Gracenote Mobile MusicID) returns the song name, artist and album to your phone within seconds

MegaBass™
Enhanced bass frequencies for a superior listening experience.

Blog your life
The easy way to share your life in pictures. Take or choose a photo, add a little text and publish it for friends and family to enjoy

The Bluetooth™ experience
Bluetooth™ wireless technology frees more than your hands – it lets your devices talk to each other without tangles, across ranges of up to 10 metres.

Push email
Instant email on your mobile phone, just like on your home computer. Messages are sent directly to your phone as soon as they arrive.

Capture the action
Video clips are ideal for those unexpected great moments that happen when you're out there, enjoying life.

Integrated camera
Built-in digital camera with screen viewfinder, dedicated menus and direct interaction with in-phone imaging and messaging features.

Pre-installed games
Unpack, turn on and play. Fun games are embedded in your phone, so there’s always something to amuse you when you’re at a loose end.

3G
Quick and easy access to broadband Internet. Say hello to video calls, audio and video streaming, Internet surfing, multimedia messaging and email on the go.

Short summary description Sony W660i, Black 93 g:
This short summary of the Sony W660i, Black 93 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W660i, Black, Bar, 176 x 220 pixels, 2 MP, Bluetooth, Black

Long summary description Sony W660i, Black 93 g:
This is an auto-generated long summary of Sony W660i, Black 93 g based on the first three specs of the first five spec groups.

Sony W660i, Black. Form factor: Bar. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Standby time (2G): 360 h. Weight: 93 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
16 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Digital zoom
2,5x
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Voice recording
Yes
Power
Talk time (2G) *
6 h
Standby time (2G) *
360 h
Weight & dimensions
Weight *
93 g
Width
102 mm
Depth
46 mm
Height
14,5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM / UMTS
Operating frequency
900 / 1800 / 1900 / 2100 MHz
Video capability
Yes