Smartwares ISL-60025, LED, 1 lamp(s), 900 lm, 14 W, 1,92 kg, 505 mm
Smartwares ISL-60025. Lamp type: LED, Lamps quantity: 1 lamp(s), Luminous flux: 900 lm. Power consumption (typical): 14 W. Weight: 1,92 kg. Package width: 505 mm, Package depth: 55 mm, Package height: 435 mm