Smartwares logo

Smartwares DIC-23112 doorbell kit Black, Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93640
Info modified on:
29 Jun 2024, 11:42:25
End of life date:
25 Jun 2024
Short summary description Smartwares DIC-23112 doorbell kit Black, Stainless steel:

Smartwares DIC-23112, Black, Stainless steel, IP55, SD, 128 GB, 1920 x 1080 pixels, 3 m

Long summary description Smartwares DIC-23112 doorbell kit Black, Stainless steel:

Smartwares DIC-23112. Product colour: Black, Stainless steel, International Protection (IP) code: IP55. Compatible memory cards: SD, Maximum memory card size: 128 GB. Maximum video resolution: 1920 x 1080 pixels, Night vision distance: 3 m, Supported video modes: 1080p. Connectivity technology: Wired & Wireless, Frequency: 2400 MHz, Maximum range: 150 m. Power source type: DC, Input voltage: 15 V

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.