Smartwares logo

Smartwares CL-1492 radio Clock Digital Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109804
Info modified on:
29 Jun 2024, 11:42:24
End of life date:
25 Jun 2024
Short summary description Smartwares CL-1492 radio Clock Digital Black, Silver:

Smartwares CL-1492, Clock, Digital, FM, PLL, Black, Silver, Digital, AC

Long summary description Smartwares CL-1492 radio Clock Digital Black, Silver:

Smartwares CL-1492. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, PLL. Product colour: Black, Silver, Volume control: Digital. Power source: AC, AC input voltage: 230 V. Weight: 450 g. Package width: 214 mm, Package depth: 128 mm, Package height: 92 mm

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.