Skylane Optics logo

Skylane Optics SBU34020GE0DAA4 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31403
Info modified on:
15 Oct 2024, 09:57:05
Short summary description Skylane Optics SBU34020GE0DAA4 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

Skylane Optics SBU34020GE0DAA4, Fiber optic, 1000 Mbit/s, SFP, LC, 20000 m, 1310 nm

Long summary description Skylane Optics SBU34020GE0DAA4 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

Skylane Optics SBU34020GE0DAA4. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Metallic, Brand compatibility: Cisco. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.