Siku logo

Siku 1505 toy vehicle

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48019
Info modified on:
24 Jun 2024, 10:26:58
Long product name Siku 1505 toy vehicle:

VW The Beetle convertible

Siku 1505 toy vehicle:

The VW Beetle convertible invites you to enjoy relaxed cruising on sunny days. The sky blue colouring of the metal body, coupled with cool black wheel rims, lend the model its summer look. The fine detailed headlights as well as the trailer coupling round off this open SIKU model.

Short summary description Siku 1505 toy vehicle:

Siku 1505, Car, 3 yr(s), Metal, Plastic, Blue

Long summary description Siku 1505 toy vehicle:

Siku 1505. Product type: Car, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product colour: Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.