Siemens logo

Siemens iQ500 WU14UT20FG washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4282
Info modified on:
04 Mar 2025, 15:52:47
Short summary description Siemens iQ500 WU14UT20FG washing machine Front-load 8 kg 1400 RPM White:

Siemens iQ500 WU14UT20FG, Front-load, 8 kg, B, 71 dB, 1400 RPM, A

Long summary description Siemens iQ500 WU14UT20FG washing machine Front-load 8 kg 1400 RPM White:

Siemens iQ500 WU14UT20FG. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 599 mm, Height: 845 mm. Energy efficiency class: A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.