Siemens logo

Siemens WTXL2511 tumble dryer Freestanding Front-load 6 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48189
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Siemens WTXL2511 tumble dryer Freestanding Front-load 6 kg White:

Siemens WTXL2511, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Siemens WTXL2511 tumble dryer Freestanding Front-load 6 kg White:

Siemens WTXL2511. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 6 kg, Drying programs: Wool, Mix, Microfiber, Anti-Crease cycle: 60 min. Energy consumption: 4,2 kWh, Annual energy consumption: 324 kWh, Connected load: 2800 W. Depth: 580 mm, Width: 600 mm, Height: 860 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.