Siemens logo

Siemens WT46S511 tumble dryer Freestanding Front-load 7 kg A White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57610
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Siemens WT46S511 tumble dryer Freestanding Front-load 7 kg A White:

Siemens WT46S511, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Siemens WT46S511 tumble dryer Freestanding Front-load 7 kg A White:

Siemens WT46S511. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Drying programs: Wool, Mix, Quick, Cycle time: 104 min. Delay start (max): 24 h. Energy efficiency class: A, Energy consumption: 4,5 kWh, Annual energy consumption: 264 kWh. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.