Siemens logo

Siemens WM14P420 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38393
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens WM14P420 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14P420, Front-load, 7 kg, B, 76 dB, 1400 RPM, 158 kWh

Long summary description Siemens WM14P420 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14P420. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 158 kWh, Annual water consumption washing: 9240 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.