Siemens iQ 100, Front-load, 5,5 kg, B, 77 dB, 1400 RPM, 182 kWh
Siemens iQ 100. Loading type: Front-load. Rated capacity: 5,5 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 182 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm