Siemens logo

Siemens SN56M598EU dishwasher Semi built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59825
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens SN56M598EU dishwasher Semi built-in 14 place settings:

Siemens SN56M598EU, Semi built-in, Stainless steel, Buttons, 1,7 m, 1,4 m, 1,7 m

Long summary description Siemens SN56M598EU dishwasher Semi built-in 14 place settings:

Siemens SN56M598EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Backlight colour: Red. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,82 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.