Siemens logo

Siemens iQ500 SN258I02IE dishwasher Freestanding 13 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19335
Info modified on:
11 Oct 2024, 13:41:53
Short summary description Siemens iQ500 SN258I02IE dishwasher Freestanding 13 place settings:

Siemens iQ500 SN258I02IE, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Touch, 1,75 m

Long summary description Siemens iQ500 SN258I02IE dishwasher Freestanding 13 place settings:

Siemens iQ500 SN258I02IE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Eco, Glass/Delicate, Intensive, Night, Normal, Pre-wash, Quick. Water consumption per cycle: 9,5 L, Energy consumption per cycle: 0,82 kWh, Connected load: 2400 W. Width: 600 mm, Height: 845 mm, Weight: 53 kg. Drying class: A, Annual energy consumption: 234 kWh, Annual water consumption: 2660 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.