Siemens iQ700 KI81FSDE0, 289 L, SN-T, 37 dB, E
Siemens iQ700 KI81FSDE0. Fridge net capacity: 289 L, Climate class: SN-T, Noise level: 37 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 4. Lamp type: LED. Door hinge: Right. Annual energy consumption: 150 kWh, Energy efficiency class: E. Weight: 69,9 kg