Siemens logo

Siemens KI32NA40 fridge-freezer Built-in 233 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77789
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KI32NA40 fridge-freezer Built-in 233 L White:

Siemens KI32NA40, 233 L, No Frost (fridge), SN-ST, 7 kg/24h, White

Long summary description Siemens KI32NA40 fridge-freezer Built-in 233 L White:

Siemens KI32NA40. Total net capacity: 233 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 147 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 86 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 336 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.