Siemens logo

Siemens iQ100 KG36NNW30 fridge-freezer Freestanding 302 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41499
Info modified on:
27 May 2024, 12:22:46
Short summary description Siemens iQ100 KG36NNW30 fridge-freezer Freestanding 302 L White:

Siemens iQ100 KG36NNW30, 302 L, No Frost (fridge), 42 dB, 11 kg/24h, White

Long summary description Siemens iQ100 KG36NNW30 fridge-freezer Freestanding 302 L White:

Siemens iQ100 KG36NNW30. Total net capacity: 302 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 215 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 235 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.