Siemens logo

Siemens HB86E560N oven 34 L 3000 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81026
Info modified on:
29 Nov 2024, 15:42:23
Short summary description Siemens HB86E560N oven 34 L 3000 W Stainless steel:

Siemens HB86E560N, Electric, 34 L, 3000 W, 34 L, 2000 W, 1000 W

Long summary description Siemens HB86E560N oven 34 L 3000 W Stainless steel:

Siemens HB86E560N. Oven type: Electric, Total oven(s) interior capacity: 34 L, Total oven power: 3000 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Connected load: 3240 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 45 cm. Package width: 680 mm, Package depth: 660 mm, Package height: 580 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.