Siemens logo

Siemens HB84E562B oven 36 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22168
Info modified on:
04 Apr 2019, 11:32:49
Short summary description Siemens HB84E562B oven 36 L Stainless steel:

Siemens HB84E562B, Electric, 36 L, 2000 W, Stainless steel, Buttons, 1,5 m

Long summary description Siemens HB84E562B oven 36 L Stainless steel:

Siemens HB84E562B. Oven type: Electric, Total oven(s) interior capacity: 36 L, Grill power: 2000 W. Product colour: Stainless steel, Control type: Buttons, Cord length: 1,5 m. Timer type: Digital. AC input voltage: 220 - 240 V, Power: 3240 W. Width: 595 mm, Depth: 563 mm, Height: 454 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.