Siemens logo

Siemens HB76P570 oven 50 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98256
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Siemens HB76P570 oven 50 L Stainless steel:

Siemens HB76P570, Electric, 50 L, 30 - 300 °C, Stainless steel, 1,2 m, Digital

Long summary description Siemens HB76P570 oven 50 L Stainless steel:

Siemens HB76P570. Oven type: Electric, Total oven(s) interior capacity: 50 L, Oven thermostat range: 30 - 300 °C. Product colour: Stainless steel, Cord length: 1,2 m. Timer type: Digital. Power: 3600 W. Width: 595 mm, Depth: 455 mm, Height: 538 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.