Siemens logo

Siemens HB675GBS1 oven 71 L 3650 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80547
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Siemens HB675GBS1 oven 71 L 3650 W Black, Stainless steel:

Siemens HB675GBS1, Electric, 71 L, 3650 W, 71 L, 30 - 300 °C, Black, Stainless steel

Long summary description Siemens HB675GBS1 oven 71 L 3650 W Black, Stainless steel:

Siemens HB675GBS1. Oven type: Electric, Total oven(s) interior capacity: 71 L, Total oven power: 3650 W. Product colour: Black, Stainless steel, Control type: Touch, Display type: TFT. Energy consumption (conventional): 0,87 kWh, Energy consumption (forced convection): 0,69 kWh, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58,5 cm. Energy efficiency class (old): A+

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.