Siemens logo

Siemens iQ500 HB357GES0W oven 71 L Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5829
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Siemens iQ500 HB357GES0W oven 71 L Black, Stainless steel:

Siemens iQ500 HB357GES0W, Medium, Electric, 71 L, 71 L, 50 - 275 °C, Catalytic

Long summary description Siemens iQ500 HB357GES0W oven 71 L Black, Stainless steel:

Siemens iQ500 HB357GES0W. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary. Clock type: Electronic. Energy consumption (conventional): 0,97 kWh, Energy consumption (forced convection): 0,81 kWh, Connected load: 3400 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.