Siemens logo

Siemens HB34D552 oven 32 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47522
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens HB34D552 oven 32 L Stainless steel:

Siemens HB34D552, Electric, 32 L, Stainless steel, 1,3 L, 1,8 m, 1900 W

Long summary description Siemens HB34D552 oven 32 L Stainless steel:

Siemens HB34D552. Oven type: Electric, Total oven(s) interior capacity: 32 L. Product colour: Stainless steel, Water tank capacity: 1,3 L, Cord length: 1,8 m. Power: 1900 W. Width: 595 mm, Depth: 550 mm, Height: 454 mm. Installation compartment dimensions (WxDxH): 560 x 550 x 450 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.