Siemens iQ500 GS36NAW3P, 242 L, 20 kg/24h, SN-T, 42 dB, No Frost system, White
Siemens iQ500 GS36NAW3P. Freezer net capacity: 242 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 237 kWh. Product colour: White