Siemens logo

Siemens GS36DPI30 freezer Upright freezer Freestanding 210 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35139
Info modified on:
22 Feb 2023, 14:59:56
Short summary description Siemens GS36DPI30 freezer Upright freezer Freestanding 210 L Stainless steel:

Siemens GS36DPI30, 210 L, 16 kg/24h, SN-T, 42 dB, No Frost system, Stainless steel

Long summary description Siemens GS36DPI30 freezer Upright freezer Freestanding 210 L Stainless steel:

Siemens GS36DPI30. Freezer net capacity: 210 L, Climate class: SN-T, Freezing capacity: 16 kg/24h, Storage time during power failure: 17 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 219 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.