Siemens logo

Siemens iQ300 GS29NEW3V freezer Upright freezer Freestanding 200 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30630
Info modified on:
27 May 2024, 12:55:49
Short summary description Siemens iQ300 GS29NEW3V freezer Upright freezer Freestanding 200 L White:

Siemens iQ300 GS29NEW3V, 200 L, 20 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Siemens iQ300 GS29NEW3V freezer Upright freezer Freestanding 200 L White:

Siemens iQ300 GS29NEW3V. Freezer net capacity: 200 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 214 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.