Siemens EA645GN17 + HE23AB503 + HZ338250, 4 zone(s), Glass-ceramic, Stainless steel, Touch, 58,3 cm, 51,3 cm
Siemens EA645GN17 + HE23AB503 + HZ338250. Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic, Hob colour: Stainless steel. Oven type: Electric, Oven net capacity: 66 L, Oven colour: Stainless steel