Siemens iQ500 ED711FA70, Black, Built-in, 70 cm, Zone induction hob, Ceramic, 4 zone(s)
Siemens iQ500 ED711FA70. Product colour: Black, Appliance placement: Built-in, Hob width size: 70 cm. Control type: Touch, Control position: Front. Maximum extraction power: 500 m³/h, Fan noise level (min): 42 dB, Fan noise level (max): 69 dB. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 710 mm, Depth: 522 mm, Height: 223 mm