Siemens DS20022, Tank (water storage), Vertical, 6000 W, 397 L, Outdoor, White
Siemens DS20022. Placement supported: Vertical, Type: Tank (water storage), Heater location: Outdoor. Maximum power: 6000 W, Minimum power: 2000 W, Maximum operating pressure: 6 bar. AC input voltage: 230/400 V. Width: 550 mm, Depth: 550 mm, Height: 1545 mm. Dimensions (WxDxH): 550 x 550 x 1545 mm